EN
  • EN
  • DE

SL-101-T-19

Part No SL-101-T-19
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 1
Number of Positions Loaded All
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.083" (2.10mm)
Contact Length - Post 0.082" (2.08mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-101
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292863-SL-101-T-19
Ultra Librarian 3D Model Ultra Librarian SL-101-T-19 CAD Model

Description

The SL-101-T-19 is a terminal strip manufactured by Samtec Inc., designed to provide reliable board-to-board connections. Part of the SL series, this component offers a dependable solution for various electronic applications where consistent connectivity is critical.

Applications

  • Test and Measurement: Used in multimeters, oscilloscopes, and signal generators for reliable signal connections.
  • Industrial Automation: Employed in Programmable Logic Controllers (PLCs) and other automation equipment.
  • Medical Devices: Found in patient monitoring systems, diagnostic equipment, and other medical electronics.
  • Aerospace: Used in aircraft control systems and avionics equipment.
  • Telecommunications: Employed in networking equipment and communication devices.

Features

  • Number of Rows: Single row configuration, optimizing board space.
  • Number of Positions: 1 position, designed for single connection points.
  • Pitch: Standard 0.100" (2.54 mm) pitch, ensuring compatibility with standard PCBs.
  • Termination Style: Through-hole termination, providing a robust mechanical connection to the PCB.
  • Insulator Material: High-temperature thermoplastic, offering excellent insulation properties and resistance to soldering heat.
  • Contact Material: Typically made from phosphor bronze or beryllium copper, known for good conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area, providing reliable electrical contact and corrosion resistance.
  • Operating Temperature: Suitable for a wide range of operating temperatures.

Benefits

  • Reliable Connection: Ensures a stable and dependable electrical connection, minimizing signal loss.
  • Durable Construction: Manufactured with high-quality materials, ensuring long-term reliability.
  • Easy Installation: Through-hole termination facilitates easy soldering and integration into existing designs.
  • Versatile Application: Suitable for various applications requiring a single-point connection.
  • Cost-Effective: Offers a practical and economical solution for board-to-board connections.

Additional Details

The SL-101-T-19 terminal strip is designed for ease of use and consistent performance. Its through-hole termination provides a strong mechanical connection to the PCB. The high-temperature thermoplastic insulator ensures it can withstand reflow soldering processes. The gold or tin-plated contacts provide reliable electrical performance in various environmental conditions. This terminal strip is ideal for applications requiring a single, dependable board-to-board connection point.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess