EN
  • EN
  • DE

SEAM-40-02.0-S-10-1-A-K-TR

Part No SEAM-40-02.0-S-10-1-A-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HD ARRAY PLUG 400P SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 400 Position Connector High Density Array, Male Surface Mount Gold
Manufacturer Samtec Inc.
Series SEARAY™ SEAM
Package Reel - TR
Mounting Surface Mount
Family Name SEAM-40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SEAM-40-02.0-S-10-1-A-K-TR-ND, SAM15067DKRINACTIVE, SAM15067CT, SAM15067TR, SAM15067DKR-ND, SAM15067DKR
Quantity per package 225
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894147-SEAM-40-02.0-S-10-1-A-K-TR
Ultra Librarian 3D Model Ultra Librarian SEAM-40-02.0-S-10-1-A-K-TR CAD Model

Description

The SEAM-40-02.0-S-10-1-A-K-TR is a high-density, open-pin-field array connector from Samtec's SEARAY™ series. It's designed for board-to-board connections requiring high-speed data transmission and signal integrity. This connector features a small form factor, high pin count, and excellent electrical performance, making it ideal for demanding applications.

Applications:

  • High-speed board-to-board connections in servers and networking equipment
  • Medical imaging equipment for data acquisition and transfer
  • Industrial automation systems for control and communication
  • Test and measurement equipment for signal routing
  • FPGA and ASIC connections for high-performance computing
  • Military and aerospace applications for ruggedized interconnections

Features:

  • High-density open-pin-field design for maximum signal density
  • 1.27 mm pitch for compact size
  • Edge Rate® contacts for high-speed performance
  • Mating style is stackable
  • 40 positions per row
  • Gold plating for reliable connections
  • Tape and reel packaging for automated assembly

Benefits:

  • Increased board density with small form factor
  • Improved signal integrity with high-speed contacts
  • Reliable connections with durable gold plating
  • Simplified assembly process with automated placement
  • Versatile board stacking options

Additional Details:

The SEAM-40-02.0-S-10-1-A-K-TR connector is designed for automated assembly processes. The gold plating ensures a reliable and corrosion-resistant connection. The Edge Rate contacts are specifically designed for high-speed applications. The connector's open-pin-field design allows for flexible routing and signal assignment. The stackable mating style offers versatility in board-to-board configurations. The tape and reel packaging is optimized for automated pick-and-place equipment. This connector is commonly used in high-performance computing, networking, and telecommunications applications where signal integrity and density are critical. The Samtec SEARAY™ series provides a range of options for board-to-board connections, allowing designers to choose the appropriate connector for their specific application. The part number provides key information such as the number of rows, the spacing between the rows and contact type. The RoHS compliance makes it suitable for worldwide usage.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9866 $51.9866
3+ $42.6557 $127.9671
4+ $41.3227 $165.2908
6+ $39.9897 $239.9382
7+ $38.6567 $270.5969
9+ $34.6578 $311.9202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess