EN
  • EN
  • DE

SM2-123-01-G-D

Part No SM2-123-01-G-D
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Description Conn Socket Strip SKT 46 POS 2mm Solder ST Edge Mount Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Female
Number of Contacts 46
Number of Rows 2
Pitch 2 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1093730-SM2-123-01-G-D
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2-123-01-G-D CAD Model

Description

The SM2-123-01-G-D is a surface mount connector manufactured by Samtec Inc. This connector is part of Samtec's popular line of board-to-board connectors, designed for reliable and high-density interconnections in a variety of electronic applications. The SM2 series offers a compact and robust solution for connecting PCBs in parallel or perpendicular orientations.

Applications

  • Board-to-Board Connections: Connecting PCBs in parallel or perpendicular orientations within electronic devices.
  • Medical Equipment: Used in medical devices requiring reliable and high-density interconnects.
  • Industrial Automation: Connecting control boards and modules in industrial automation systems.
  • Telecommunications Equipment: Interconnecting circuit boards in telecom infrastructure.
  • Test and Measurement Equipment: Providing reliable connections in test and measurement devices.

Features

  • Surface Mountable: Designed for automated assembly using standard surface mount techniques.
  • High Density: Offers a compact solution for high-density interconnects.
  • Dual Row: Provides a dual-row configuration for increased contact density.
  • Gold Plating: Features gold-plated contacts for reliable and corrosion-resistant connections.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances directives, making it environmentally friendly.
  • Durable Construction: Built with high-quality materials for long-lasting performance.

Benefits

  • Reliable Connections: Gold-plated contacts ensure reliable and corrosion-resistant connections.
  • Simplified Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  • Increased Density: High-density design allows for more connections in a smaller space.
  • Improved Performance: High-quality materials and construction ensure optimal performance in demanding applications.
  • Wide Range of Options: Available in various heights and pin counts to meet specific application requirements.

Additional Details

The SM2-123-01-G-D specifies the number of contacts, row configuration, plating material, and other relevant design parameters. The specific pin count (123) refers to the total number of contacts in the connector (likely 23 pins per row). The 'G' likely indicates gold plating on the contacts for superior conductivity and corrosion resistance. 'D' likely indicates a dual-row configuration. Samtec connectors are known for their precision and reliability, and the SM2 series is no exception. It's important to consult the datasheet for precise specifications regarding mating height, current rating, voltage rating, and operating temperature range. Proper soldering techniques should be used to ensure a secure and reliable connection to the PCB. The SM2 series offers a versatile and robust solution for a wide range of board-to-board interconnection needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess