EN
  • EN
  • DE

TW-20-06-G-S-323-213

Part No TW-20-06-G-S-323-213
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 20 POS 2mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 20
Number of Rows 1
RoHS Compliant
Termination Solder
Win Source Part Number 979896-TW-20-06-G-S-323-213
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-20-06-G-S-323-213 CAD Model

Description

The TW-20-06-G-S-323-213 is a terminal/socket strip connector manufactured by Samtec Inc. These connectors are commonly used for board-to-board connections, offering a reliable and versatile interconnect solution.

Applications

  • Board-to-board connections: Connects PCBs in parallel or perpendicular orientations.
  • Stacking applications: Allows multiple boards to be stacked together.
  • Development boards: Provides convenient connection points for prototyping and testing.
  • Instrumentation: Used in test and measurement equipment for signal routing.
  • Industrial control systems: Connects various modules and components within a control system.

Features

  • Terminal/socket strip: Offers both terminal and socket options for flexible mating configurations.
  • Through-hole mounting: Designed for soldering directly onto PCBs.
  • Gold-plated contacts: Provides excellent electrical conductivity and corrosion resistance.
  • High-density design: Allows for a large number of connections in a compact space.
  • Durable construction: Built with robust materials to withstand repeated mating cycles.

Benefits

  • Reliable connections: Gold-plated contacts ensure stable and consistent electrical performance.
  • Versatile mating options: Terminal/socket strip design allows for a variety of connection configurations.
  • Easy to use: Through-hole mounting simplifies the soldering process.
  • Space-saving design: High-density construction minimizes the footprint on the PCB.
  • Long-lasting performance: Durable materials ensure a long lifespan and resistance to wear and tear.

Additional Details

Based on the part number, the TW-20-06-G-S-323-213 likely denotes a TW series terminal/socket strip with 20 positions, 6 contacts per position, gold plating, a single row, and a specific mating post height (.323 inches) and tail length (.213 inches). It's crucial to verify these specifications on the Samtec datasheet. Other relevant details include the insulator material (e.g., high-temperature thermoplastic), the current and voltage rating, and the operating temperature range. Mating compatibility with other Samtec connectors should also be confirmed.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess