EN
  • EN
  • DE

ZW-10-13-G-D-828-300

Part No ZW-10-13-G-D-828-300
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN BRD STACK .100" 20POS / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, ZW
Package Bulk
Number of Positions 20
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 1.230" (31.242mm)
Length - Post (Mating) 0.102" (2.591mm)
Length - Stack Height 0.828" (21.031mm)
Length - Tail 0.300" (7.620mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 10.0µin (0.25µm)
Color Black
Base Product Number ZW-10-13
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1029218-ZW-10-13-G-D-828-300
Ultra Librarian 3D Model Ultra Librarian ZW-10-13-G-D-828-300 CAD Model

Description

The ZW-10-13-G-D-828-300 is a socket strip connector manufactured by Samtec. These connectors are used to provide board-to-board or wire-to-board connections in electronic assemblies. Based on the part number convention used by Samtec, the 'ZW' likely designates the series, '10' the number of contacts per row, '13' the row spacing, 'G' the plating material (Gold), 'D' indicates Double row, '828' relates to the height and '300' might relate to the length of the pins.

Applications

  • Board-to-Board Connections: Connects PCBs together in a stack or parallel configuration.
  • Wire-to-Board Connections: Interfaces wires to PCBs using mating connectors.
  • Modular Electronics: Used in modular electronic systems where components need to be easily connected and disconnected.
  • Prototyping: Provides a convenient way to connect components during prototyping.
  • Instrumentation: Connects sensors and other instruments to data acquisition systems.

Features

  • High-Density: Provides a large number of connections in a small footprint.
  • Gold Plating: Gold plating on the contacts ensures reliable connections and corrosion resistance.
  • Double Row: Double-row configuration increases the number of contacts per unit length.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.

Benefits

  • Reliable Connections: Ensures reliable electrical connections between boards or wires.
  • Space Saving: High-density design saves valuable PCB space.
  • Ease of Use: Easy to install and use with mating connectors.
  • Versatility: Can be used in a wide range of applications.

Additional Details

The ZW-10-13-G-D-828-300 should be soldered onto the PCB using appropriate soldering techniques. The Samtec website provides detailed specifications, including mating connector information, mechanical dimensions, and electrical characteristics. Refer to the datasheet for recommended PCB layout and soldering parameters. Proper alignment with the mating connector is essential for reliable performance.

You May Also Be Interested in

Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess