EN
  • EN
  • DE

ZW-15-14-G-D-856-450

Part No ZW-15-14-G-D-856-450
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 30 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041240-ZW-15-14-G-D-856-450
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-15-14-G-D-856-450 CAD Model

Description

The ZW-15-14-G-D-856-450 is a dual-row, 30-pin (15 pins per row) board-to-board connector from Samtec Inc., part of their ZW series. This connector is designed for high-density and high-performance applications, providing a reliable connection between two printed circuit boards (PCBs). The detailed part number provides specifications on the number of pins, row spacing, plating, and other physical attributes.

Applications:

  • Board-to-board connections in electronic devices.
  • Stacking PCBs in parallel.
  • Connecting mezzanine boards.
  • High-density interconnect solutions.
  • Telecommunications equipment.

Features:

  • Number of Pins: 30 pins (15 pins per row).
  • Dual-Row Design: Provides high-density connectivity.
  • Pin Spacing: Typically 0.8mm or 1.0mm pitch (depending on the specific variant).
  • Gold Plating: Provides excellent conductivity and corrosion resistance.
  • Mates with Samtec FWs Series: Compatible with Samtec FWs series connectors.
  • High-Speed Performance: Designed for high-speed data transmission.
  • Durable Construction: Robust design for reliable connections in demanding environments.

Benefits:

  • High-Density Connectivity: Allows for a large number of signals to be transmitted between boards in a compact space.
  • Reliable Connection: Gold plating and durable construction ensure a secure and stable connection.
  • Improved Signal Integrity: Designed for high-speed data transmission, minimizing signal loss and distortion.
  • Easy Mating: Compatible with Samtec FWs series connectors for easy mating and unmating.
  • Versatile Applications: Suitable for a wide range of board-to-board connection applications.

Additional Details:

The ZW-15-14-G-D-856-450 connector's dimensions and mating specifications are crucial for proper PCB design and assembly. The 856 specifies the height of the connector, and 450 specifies the stack height. It's critical to consult the datasheet for precise measurements, recommended PCB layout, and soldering guidelines. The connector is typically surface mountable, requiring careful soldering techniques to ensure proper electrical connection. The gold plating on the contacts enhances conductivity and provides resistance to corrosion, ensuring long-term reliability. Samtec offers a variety of mating connectors and accessories to complement the ZW series, providing a comprehensive solution for board-to-board connectivity. The connector is designed to meet industry standards for electrical performance and environmental durability.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess