EN
  • EN
  • DE

VSL1005U05NR-5V6

Part No VSL1005U05NR-5V6
Manufacturer Samwha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samwha
Win Source Part Number 399788-VSL1005U05NR-5V6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSL1005U05NR-5V6 CAD Model

Description

The VSL1005U05NR-5V6 is a power inductor produced by Samwha. It's primarily designed for use in power conversion and filtering circuits. Power inductors play a vital role in managing current flow, storing energy, and reducing noise in various electronic devices. The '5V6' likely refers to a voltage rating or a specific inductance value relating to its application.

Applications

  • DC-DC converters
  • Point-of-Load (POL) regulators
  • Power supplies for portable devices
  • LED drivers
  • Filtering in electronic circuits

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High saturation current: Handles high current levels without significant inductance drop.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Device (SMD): Suitable for automated PCB assembly.
  • Compact size: Enables miniaturization of electronic circuits.

Benefits

  • Efficient power conversion: Low DCR contributes to higher efficiency in power circuits.
  • Reduced noise: Shielded design minimizes EMI, improving overall system performance.
  • Reliable operation: Designed to withstand harsh operating conditions.
  • Simplified assembly: SMD package allows for automated placement on PCBs.
  • Smaller footprint: Enables more compact and lightweight designs.

Additional Details

The VSL1005U05NR-5V6 will have specific inductance, saturation current, and DC resistance values documented in the manufacturer's datasheet. It's crucial to consult the datasheet to ensure it meets the requirements of the intended application. Considerations include operating frequency, temperature range, and maximum current. The '5V6' designation might indicate a specific voltage rating or related parameter, which needs to be verified against the official specifications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess