EN
  • EN
  • DE

VSL1005U18NR

Part No VSL1005U18NR
Manufacturer Samwha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samwha
Win Source Part Number 399789-VSL1005U18NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSL1005U18NR CAD Model

Description

The VSL1005U18NR is a power inductor manufactured by Samwha. It's designed for use in a variety of power supply and DC-DC converter applications.

Applications:

  • DC-DC converters
  • Power supplies
  • Portable devices
  • Voltage regulators
  • Filtering circuits

Features:

  • Small size: Compact dimensions for space-constrained applications.
  • High inductance: Offers a significant inductance value for efficient energy storage.
  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Capable of handling relatively high current without saturation.
  • Surface mount technology (SMT): Designed for automated assembly.

Benefits:

  • Efficient power conversion: Enables efficient energy transfer in power supply circuits.
  • Reduced EMI: Shielded construction reduces noise and interference.
  • Compact design: Allows for smaller and more efficient power supply designs.
  • Reliable performance: Provides stable and consistent performance in demanding applications.
  • Easy assembly: SMT design simplifies the assembly process.

Additional Details:

Specific electrical specifications, such as inductance value, DCR (DC resistance), saturation current, and self-resonant frequency (SRF), can vary. Designers should consult the datasheet to select the appropriate inductor for their specific application. The VSL1005U18NR is generally used in applications where a compact size, high inductance, and good current handling are required. It is suitable for use in portable devices, power supplies, and DC-DC converters.

The inductor's performance is also affected by operating temperature. It's essential to consider the ambient temperature and the inductor's self-heating due to the current flow to ensure that the inductor operates within its specified temperature range. Samwha provides detailed information on thermal derating in their datasheets.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Lowest to $137.0742
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess