EN
  • EN
  • DE

SDQCJP-32

Part No SDQCJP-32
Manufacturer SanDisk
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Win Source Part Number 317841-SDQCJP-32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDQCJP-32 CAD Model

Description

The SanDisk SDQCJP-32 is a 32GB industrial grade microSD card designed for demanding applications requiring high reliability and endurance. This card is built to withstand extreme temperatures, shock, and vibration, making it suitable for use in harsh environments. Its robust construction ensures data integrity and long-term performance, even under challenging operating conditions.

Applications:

  • Industrial Automation: Used in data logging and control systems.
  • Surveillance Systems: Ideal for continuous recording in security cameras.
  • Transportation: Suitable for use in vehicle monitoring and data recording devices.
  • Medical Devices: Employed in portable medical equipment for data storage.
  • IoT Devices: Perfect for storing sensor data in remote monitoring applications.

Features:

  • 32GB Storage Capacity: Provides ample space for storing large amounts of data.
  • Industrial Grade: Built to withstand extreme temperatures (-25°C to 85°C).
  • High Endurance: Designed for long-term, continuous operation.
  • Shock and Vibration Resistant: Ensures data integrity in harsh environments.
  • Error Correction Code (ECC): Enhances data reliability and integrity.
  • Wear Leveling: Extends the lifespan of the card by evenly distributing write cycles.
  • Waterproof, Temperature Proof, X-Ray Proof, and Shock Proof.

Benefits:

  • Reliable Performance: Ensures consistent data recording and retrieval in industrial environments.
  • Extended Lifespan: Reduces the need for frequent replacements, lowering maintenance costs.
  • Data Protection: Safeguards critical data against loss or corruption due to environmental factors.
  • Optimized for Industrial Use: Designed to meet the stringent requirements of industrial applications.
  • Enhanced Durability: Withstands extreme conditions, ensuring long-term reliability.

Additional Details:

The SDQCJP-32 supports various speed classes, ensuring compatibility with a wide range of devices. Its advanced error correction code (ECC) and wear-leveling algorithms contribute to its enhanced data reliability and extended lifespan. This card is an excellent choice for applications where data integrity and reliability are paramount. SanDisk's rigorous testing and quality control processes ensure that the SDQCJP-32 meets the highest standards for industrial-grade storage solutions. The specific read and write speeds depend on the host device, but the card is designed to deliver optimal performance within its specified operating conditions.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess