The SanDisk SDTNRGBMB-016GK is a 16GB iNAND embedded flash drive. This is a storage solution that's designed to be integrated directly into electronic devices, offering a compact and reliable way to store data.
Applications:
- Smartphones
- Tablets
- E-readers
- GPS navigation systems
- Gaming consoles
Features:
- 16GB Storage Capacity: Provides ample space for operating systems, applications, multimedia files, and user data.
- iNAND Technology: SanDisk's iNAND technology ensures reliable and high-performance data storage and retrieval.
- Embedded Design: Designed for direct integration into devices, saving space and simplifying manufacturing.
- High-Speed Data Transfer: Enables fast boot times, quick application loading, and smooth multimedia playback.
- Low Power Consumption: Optimized for power efficiency, extending battery life in mobile devices.
- Robust Data Protection: Incorporates advanced error correction and data management techniques for data integrity.
Benefits:
- Increased Device Performance: Faster data access speeds lead to improved overall device responsiveness and user experience.
- Enhanced Reliability: iNAND technology ensures data is stored and retrieved reliably, minimizing the risk of data loss.
- Compact Design: Small form factor allows for thinner and lighter device designs.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified Integration: Easy integration into device designs reduces manufacturing complexity and time-to-market.
Additional Details:
The SDTNRGBMB-016GK operates within a specified temperature range and meets industry standards for shock and vibration resistance. It is designed to work seamlessly with various operating systems and platforms commonly used in mobile and embedded devices. This embedded flash drive contributes to the performance and efficiency of modern electronic devices.