EN
  • EN
  • DE

SDURF10H60

Part No SDURF10H60
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Catalog Diodes, Rectifiers - Arrays
Description High Surge Current Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Win Source Part Number 1247530-SDURF10H60
Manufacturer Homepage www.smc-diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDURF10H60 CAD Model

Description

The SDURF10H60 is a silicon epitaxial diode manufactured by Sangdest Microelectronic (Nanjing) Co., Ltd. It's a fast recovery rectifier diode designed for high-voltage and high-speed switching applications.

Applications:

  • Switching mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters
  • Welding equipment

Features:

  • High voltage capability (600V)
  • Fast recovery time (typically less than 35ns)
  • Low forward voltage drop
  • High surge current capability
  • Low reverse leakage current
  • Operating junction temperature: -55°C to +150°C
  • Available in TO-220AC package

Benefits:

  • Efficient rectification due to fast recovery time and low forward voltage drop
  • Reduced power losses in high-frequency switching applications
  • Improved system reliability due to high surge current capability
  • Suitable for high-temperature environments

Additional Details:

The SDURF10H60 diode's fast recovery characteristics are crucial in switching power supplies and other high-frequency applications. The fast recovery time minimizes switching losses, leading to improved efficiency and reduced heat generation. The low forward voltage drop further contributes to reduced power losses. The high surge current capability ensures that the diode can withstand transient current surges without damage. The diode is typically used in circuits where a fast and efficient rectification of high-frequency signals is required. It is commonly found in the output rectifier stage of switching power supplies. Proper heat sinking is essential to keep the junction temperature within the specified limits, especially at high current levels. Care should be taken to avoid exceeding the maximum ratings for voltage, current, and temperature to ensure reliable operation. The TO-220AC package allows for easy mounting and heat sinking.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3593 $50.3020
340+ $0.2948 $100.2320
530+ $0.2856 $151.3680
725+ $0.2764 $200.3900
940+ $0.2672 $251.1680
1,255+ $0.2396 $300.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess