EN
  • EN
  • DE

2SB1647

Part No 2SB1647
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 150V 15A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 2.5V @ 10mA, 10A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 5000 @ 10A, 4V
Maximum Power Dissipation 130W
Frequency - Transition 45MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1004309-2SB1647
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1647 CAD Model

Description

The 2SB1647 is a PNP silicon epitaxial planar transistor manufactured by Sanken. It is designed for use in power amplifier and switching applications. This transistor offers high voltage and current handling capabilities, making it suitable for a variety of demanding electronic circuits.

Applications

  • Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Audio Amplifiers

Features

  • High Collector-Emitter Voltage (VCEO)
  • High Collector Current (IC)
  • Low Saturation Voltage (VCE(sat))
  • High Power Dissipation
  • Fast Switching Speed

Benefits

  • Delivers high output power in amplifier circuits.
  • Provides efficient switching in power supply applications.
  • Reduces power losses due to low saturation voltage.
  • Offers reliable performance in high-temperature environments.
  • Enables high-frequency operation in switching circuits.

Additional Details

The 2SB1647 transistor is typically housed in a TO-220 or similar through-hole package for easy mounting and heat sinking. It features a high collector-emitter voltage rating, typically around -230V, and a continuous collector current rating of -15A. The transistor's low saturation voltage minimizes power dissipation and improves efficiency. The high power dissipation capability allows for operation at high power levels. The fast switching speed makes it suitable for high-frequency switching applications. It is crucial to consult the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and electrical characteristics. Proper heat sinking is essential to ensure reliable operation at high power levels. The 2SB1647 is commonly used in audio amplifiers, power supplies, and other power electronic circuits where high performance and reliability are required.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess