EN
  • EN
  • DE

2SK1052

Part No 2SK1052
Manufacturer Sanken
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 450V 0.5A 3-Pin (3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Sanken
Win Source Part Number 158855-2SK1052
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1052
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1052 CAD Model

Description

The 2SK1052 is a high-performance N-channel MOSFET transistor, widely recognized for its efficiency in switching applications. This electronic component is crucial for engineers and hobbyists seeking reliable power management solutions. The transistor is manufactured with advanced silicon-gate technology, making it a preferred choice for various industrial applications.

Features and Benefits

  • High-Speed Switching: The 2SK1052 offers fast switching speeds, ensuring minimal delay in electronic circuits, which is vital for high-performance applications.
  • Low On-Resistance: This feature reduces power loss, enhancing the overall energy efficiency of the devices it powers.
  • Robust Design: With a rugged structure, the 2SK1052 can endure high voltage and temperature, providing consistent performance in demanding settings.
  • Enhanced Thermal Stability: Its ability to dissipate heat efficiently is crucial for maintaining operation stability under heavy loads.

Applications

  • Power Supplies: Used in switching power supplies for efficient power conversion.
  • Motor Control: Ensures precise control in motor-driven applications, from industrial machinery to consumer electronics.
  • Amplifiers: Integral in audio amplifier systems for its capability to handle high frequencies and power loads.
  • Inverters: Common in renewable energy systems such as solar inverters for off-grid solutions.

The 2SK1052 is a dependable choice in the realm of semiconductors given its versatility and robust performance metrics. While its primary attraction lies in its switching applications, it’s also valued for its contribution to efficient energy usage and long-term reliability in numerous electronic innovations.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.7624 $86.7624
2+ $71.1896 $142.3792
3+ $68.9651 $206.8953
4+ $66.7405 $266.9620
5+ $64.5160 $322.5800
6+ $57.8424 $347.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess