EN
  • EN
  • DE
Part No RU1P
Manufacturer Sanken
Catalog Diodes, Rectifiers - Single
Description Ultra-Fast-Recovery Rectifier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sanken
Win Source Part Number 1244507-RU1P
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian RU1P CAD Model

Description

The RU1P is a fast recovery diode manufactured by Sanken Electric. It's designed for high-speed switching applications where minimizing reverse recovery time is critical. This diode features low forward voltage drop and high surge current capability, making it suitable for various power supply and rectifier circuits.

Applications:

  • Switching Power Supplies: Used as rectifier diodes in power supplies.
  • Freewheeling Diodes: Used to protect inductive loads in switching circuits.
  • DC-DC Converters: Used in various DC-DC converter topologies.
  • Motor Drives: Used in motor control circuits.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • Voltage Rating: 50V
  • Forward Current: 1A
  • Fast Recovery Time: Typically 35 ns
  • Low Forward Voltage Drop: Typically 0.85V
  • High Surge Current Capability: 30A
  • Operating Temperature Range: -40°C to +150°C
  • Package: DO-41

Benefits:

  • Efficient Switching: Fast recovery time minimizes switching losses and improves efficiency.
  • Low Power Dissipation: Low forward voltage drop reduces power dissipation in the diode.
  • Robust Design: High surge current capability withstands transient currents.
  • Improved Reliability: High-temperature operation ensures reliable performance in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for fast recovery rectification.
  • Easy to Use: Standard DO-41 package simplifies board mounting.

Additional Details:

The RU1P is a planar epitaxial diode. The fast recovery characteristic is achieved through optimized doping profiles and manufacturing processes. It's commonly used in applications where efficiency and low EMI are critical. It is important to consult the datasheet for proper heatsinking recommendations depending on the application and operating current. The DO-41 package offers easy through-hole mounting. This diode is suitable for general-purpose rectification and freewheeling applications requiring fast switching speeds.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess