EN
  • EN
  • DE

SCM3615C11

Part No SCM3615C11
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970219-SCM3615C11
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCM3615C11 CAD Model

Description

The SCM3615C11 is a power MOSFET module manufactured by Sanken Electric. It's designed for high-efficiency power switching applications, offering a compact and integrated solution for motor drives, inverters, and other power electronic systems. This module typically incorporates multiple MOSFETs and associated circuitry to simplify design and improve thermal performance.

Applications:

  • Motor drives (e.g., in appliances, industrial equipment)
  • Inverters (e.g., solar inverters, UPS systems)
  • Power supplies
  • DC-DC converters
  • Welding machines

Features:

  • Integrated power MOSFETs
  • Low on-resistance (RDS(on))
  • High voltage rating (e.g., 600V or higher - check datasheet)
  • Compact module design
  • Overcurrent protection
  • Over-temperature protection
  • Under-voltage lockout
  • Isolated baseplate for easy heatsinking

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and improves overall system efficiency.
  • Compact Design: Integrated module reduces board space requirements.
  • Simplified Design: Integrated protection features simplify circuit design and improve reliability.
  • Improved Thermal Performance: Isolated baseplate allows for efficient heatsinking.
  • Enhanced Reliability: Protection features prevent damage from overcurrent, over-temperature, and under-voltage conditions.
  • Reduced Component Count: Integration reduces the number of discrete components needed.

Additional Details:

The SCM3615C11 power module is designed to provide a robust and reliable solution for demanding power switching applications. The integrated protection features, such as overcurrent and over-temperature protection, help to prevent damage to the module and the surrounding circuitry. The isolated baseplate allows for efficient heat dissipation, ensuring reliable operation even at high power levels. Consult the manufacturer's datasheet for specific electrical characteristics, thermal performance data, and application guidelines. Proper heatsinking is essential for optimal performance and longevity. The internal MOSFET configuration (e.g., half-bridge, full-bridge) should also be verified from the datasheet before use.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess