EN
  • EN
  • DE

SI-3007KWM

Part No SI-3007KWM
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321139-SI-3007KWM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3007KWM CAD Model

Description

The SI-3007KWM is a low-dropout (LDO) voltage regulator from Sanken Electric. These regulators are designed to provide a stable and regulated output voltage, even when the input voltage is only slightly higher than the desired output voltage. They are frequently used in various electronic devices to ensure reliable power for sensitive components.

Applications

  • Powering Microcontrollers
  • Portable Electronic Devices
  • Battery-Powered Applications
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Low Dropout Voltage: Maintains stable output with minimal input-output voltage difference.
  • High Output Current: Delivers sufficient current to power various electronic components.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Overtemperature Protection: Shuts down the regulator in the event of overheating.
  • Low Quiescent Current: Minimizes power consumption when not actively regulating.
  • Fixed Output Voltage: Provides a stable, pre-set output voltage.
  • Compact Surface-Mount Package: Enables efficient use of board space.

Benefits

  • Stable and Reliable Power: Ensures consistent power delivery to connected devices.
  • Efficient Power Usage: Reduces wasted power, important in battery-powered devices.
  • Enhanced System Protection: Built-in protection features prevent damage.
  • Longer Battery Life: Low quiescent current extends battery life.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The SI-3007KWM's precise specifications (input voltage range, output voltage, current rating, dropout voltage, and quiescent current) are crucial for proper use; consult the Sanken datasheet. The device is typically available in a surface-mount package designed for thermal dissipation. Its use contributes to the reliability and efficiency of the power supply in various electronic devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess