EN
  • EN
  • DE

SI-8008TFE LF1113

Part No SI-8008TFE LF1113
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1092951-SI-8008TFE LF1113
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI-8008TFE LF1113 CAD Model

Description

The SI-8008TFE LF1113 is a step-down switching regulator manufactured by Sanken. It's designed to provide a regulated output voltage from a higher input voltage with high efficiency.

Applications:

  • Power supplies for various electronic devices: Suitable for use in DVD players, set-top boxes, and other consumer electronics.
  • Industrial equipment: Used in control systems and automation equipment requiring a stable power supply.
  • Office automation: Powers printers, scanners, and other office devices.
  • LED lighting: Can be used as a constant current or constant voltage source for LED lighting applications.

Features:

  • High efficiency: Efficiently converts input voltage to output voltage, minimizing power loss.
  • Overcurrent protection: Protects the regulator from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • Compact package: Facilitates integration into space-constrained designs.

Benefits:

  • Stable output voltage: Provides a regulated and reliable power supply for connected devices.
  • Energy savings: High efficiency reduces energy consumption.
  • Protection against damage: Overcurrent and thermal shutdown protection enhance reliability.
  • Versatile application: Suitable for a wide range of electronic devices.
  • Easy integration: Compact package simplifies board layout and assembly.

Additional Details:

The SI-8008TFE LF1113 is designed for step-down (buck) conversion. For precise technical specifications, consult the device datasheet, which will detail the input voltage range, output voltage, maximum output current, switching frequency, and thermal characteristics. The 'LF1113' suffix likely refers to a date code or manufacturing lot. Depending on the application, a heatsink may be required to dissipate heat and maintain proper operating temperatures. Ensure proper component selection and layout according to the manufacturer's recommendations for optimal performance and reliability. Consult the datasheet for information on external components such as inductors, capacitors, and resistors needed for proper operation.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess