The SI-8501L-RP is a high-efficiency step-down switching regulator manufactured by Sanken Electric. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of power supply applications. It integrates a power MOSFET and control circuitry in a single package, simplifying the design process and reducing the number of external components required.
Applications
- Point-of-load (POL) converters
- Power supplies for digital devices
- LED lighting drivers
- Battery chargers
- Industrial control systems
Features
- High efficiency up to 95%
- Wide input voltage range
- Adjustable output voltage
- Integrated power MOSFET
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown protection (TSD)
- Soft-start function
- Compact package
Benefits
- High Efficiency: The high efficiency of the SI-8501L-RP minimizes power loss, resulting in lower heat generation and improved overall system performance.
- Wide Input Voltage Range: The wide input voltage range allows the regulator to operate with a variety of power sources.
- Adjustable Output Voltage: The adjustable output voltage provides flexibility in meeting different application requirements.
- Simplified Design: The integrated power MOSFET and control circuitry reduce the number of external components required, simplifying the design process and saving board space.
- Robust Protection: The overcurrent, overvoltage, and thermal shutdown protection features ensure reliable operation and protect the regulator from damage.
- Smooth Start-up: The soft-start function limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
Additional Details
The SI-8501L-RP typically operates at a switching frequency of several hundred kHz, allowing for the use of smaller external components. The output voltage can be adjusted using external resistors. The regulator is available in a compact package, making it suitable for space-constrained applications. It requires minimal external components, such as input and output capacitors and a feedback resistor network. The device’s thermal performance is enhanced by its efficient design and packaging, allowing it to operate at higher power levels without overheating. The soft-start function helps to prevent voltage overshoot during startup, ensuring stable and reliable operation. Its robust protection features ensure safe and reliable operation in a variety of applications.