EN
  • EN
  • DE

SLA5505M

Part No SLA5505M
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837902-SLA5505M
Ultra Librarian 3D Model Ultra Librarian SLA5505M CAD Model

Description

The SLA5505M is a unipolar stepper motor driver IC manufactured by Sanken Electric. It's designed to provide efficient and precise control of stepper motors in a variety of applications. This IC integrates control logic and power output stages, simplifying the design and reducing the component count in stepper motor drive systems.

Applications

  • Printers: Used for controlling the paper feed and print head movement.
  • Scanners: Employed for controlling the movement of the scanning head.
  • Robotics: Integrated into robotic systems for precise motor control.
  • Office Automation Equipment: Found in various office machines like fax machines and copiers.
  • Industrial Equipment: Used in CNC machines, textile machines, and other industrial applications requiring precise motion control.

Features

  • Unipolar Stepper Motor Driver: Specifically designed for unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Single-Chip Solution: Integrates control logic and power output stages.
  • High Output Current: Provides sufficient current to drive a variety of stepper motors.
  • Simplified Control Interface: Easy to interface with microcontrollers and other control systems.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Simplified Design: Integrated functionality reduces the need for external components.
  • Enhanced Reliability: Built-in protection circuits protect against common failures.
  • Precise Motor Control: Provides accurate and repeatable stepper motor movements.
  • Cost-Effective Solution: Single-chip design reduces overall system cost.
  • Improved System Performance: Efficient power management enhances system performance.

Additional Details

The SLA5505M typically operates with a supply voltage range of 10V to 44V. The output current capability is up to 1.5A, making it suitable for a wide range of stepper motors. The built-in protection features include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), which protect the IC and the motor from damage due to electrical faults or overheating. The device is available in a SIP (Single Inline Package) package.

The control interface typically involves input signals for step, direction, and enable. The step input signal triggers a single step of the motor, while the direction input determines the direction of rotation. The enable input activates or deactivates the motor driver. Detailed electrical characteristics, timing diagrams, and application examples are available in the datasheet provided by Sanken Electric. The SLA5505M provides a reliable and efficient solution for controlling unipolar stepper motors in various applications requiring precise motion control.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess