EN
  • EN
  • DE

SMA5118

Part No SMA5118
Manufacturer Sanken
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 3-phase DC motor 200V AC direct drive External dimensions
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Tube
FET Type 6 N-Channel (3-Phase Bridge)
FET Feature Standard
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 5A
Rds On (Maximum) @ Id, Vgs 1.4 Ohm @ 2.5A, 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 770pF @ 10V
Power - Max 4W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 12-SIP, Exposed Tab
Manufacturer Package 12-SIP
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 741813-SMA5118
Popularity Medium
Supply and Demand Status Limited
Family Name SMA5118
Introduction Date March 05, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SMA5118 CAD Model

Description

The SMA5118 is a 3-phase bridge N-channel Power MOSFET in 12-SIP, Exposed Tab package. It is a Discrete Semiconductor Product.

  • Maximum Operating Temperature: 150°C
  • Drain-Source Voltage: 500V
  • FET Type: 6 N-channel
  • Standard FET Feature: Yes
  • Continuous Drain Current @ 25°C: 5A
  • Maximum Power: 4W
  • Input Capacitance (Ciss) Maximum @ Vds: 770pF @ 10V
  • Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 2.5A, 10V
  • Introduced: March 05, 2001
  • ECCN: EAR99
  • Estimated EOL Date: 2025

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess