EN
  • EN
  • DE

SPF5018-VF

Part No SPF5018-VF
Manufacturer Sanken
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338525-SPF5018-VF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPF5018-VF CAD Model

Description

The SPF5018-VF is a power factor correction (PFC) controller IC manufactured by Sanken. It is designed to improve the power factor of electronic devices, leading to increased energy efficiency and reduced harmonic distortion. This controller is well-suited for applications that require a high power factor and low total harmonic distortion (THD).

Applications:

  • AC-DC power supplies
  • Electronic ballasts for lighting
  • Adapters and chargers
  • Industrial power supplies
  • LED lighting drivers

Features:

  • High power factor correction
  • Low total harmonic distortion (THD)
  • Built-in protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO)
  • Precise voltage regulation
  • Compact package
  • Optimized for high efficiency
  • Internal start-up timer
  • Low start-up current

Benefits:

  • Improved energy efficiency, reducing energy consumption and costs
  • Compliance with international harmonic regulations
  • Enhanced system reliability due to built-in protection features
  • Simplified design and reduced component count
  • Reduced electromagnetic interference (EMI)
  • Increased lifespan of electronic devices

Additional Details:

The SPF5018-VF operates using a critical conduction mode (CRM) control scheme, which provides high efficiency and low THD. It typically supports universal AC input voltage ranges. The device incorporates various protection features, including overvoltage protection, overcurrent protection, and undervoltage lockout, ensuring safe and reliable operation. It may also feature a soft-start function to minimize inrush current during startup. The switching frequency is variable depending on the load conditions, typically operating in the range of tens to hundreds of kHz.

The SPF5018-VF is typically available in a small outline package (SOP) or similar, making it suitable for compact power supply designs. Proper layout techniques are essential to minimize noise and ensure stable operation. External components, such as the inductor and capacitor values, should be selected carefully to optimize performance and meet the application requirements. Datasheets from Sanken provide detailed information on recommended component values and design guidelines.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess