EN
  • EN
  • DE

SN74S196N

Part No SN74S196N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 50/30/100-MHz [RESETTABLE DECADE OR BINARY COUNTERS/LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256065-SN74S196N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S196N CAD Model

Description

The SN74S196N is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is a prescaler/counter that belongs to the 'S' series logic family, which is renowned for its high-speed performance.

Key Features

  • Technology: TTL (Transistor-Transistor Logic)
  • Logic Type: Prescaler/Counter
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: PDIP (Plastic Dual-In-line Package) with 14 pins
  • High-Speed Performance: The 'S' series logic family is designed for applications requiring higher speed than standard TTL circuits.

Applications

The SN74S196N is versatile and can be used in a variety of applications that require counting or dividing frequencies. These include:

  • Digital clocks and timers
  • Frequency dividers
  • Counter circuits in computing systems
  • Sequential control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74S196N is no exception, offering reliable performance in a wide range of environmental conditions. With its robust design and adherence to industry standards, this prescaler/counter is suitable for both commercial and industrial applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74S196N, including detailed datasheets, application notes, and design guides. This ensures that integrating the SN74S196N into your projects is as smooth and efficient as possible.

Whether you're working on a complex digital system or a simple timing solution, the SN74S196N from Texas Instruments is a reliable and high-performing component that you can count on.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess