Product Overview: SN74LVC06ADBR from Texas Instruments
The SN74LVC06ADBR is a high-quality integrated circuit from Texas Instruments, designed to meet the needs of modern electronic applications. This device is part of the 74LVC family and features a hex inverter buffer/driver with open-drain outputs. It is specifically engineered to operate over a wide voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic levels while maintaining 5 V tolerant inputs.
Key Features
- Voltage Range: Operates from 2.7 V to 3.6 V, compatible with 3.3 V systems and 5 V tolerant inputs.
- Current Drive Capacity: Offers a ±24-mA output drive at 3.3 V, which is ideal for driving a wide range of loads.
- Logic Type: Hex inverter with open-drain outputs, allowing for wired-AND logic configurations.
- Package: Comes in a SSOP (Shrink Small Outline Package) DBR type package, providing a compact footprint for space-constrained applications.
- Temperature Range: Designed to function reliably over an extended industrial temperature range from -40°C to 85°C.
Applications
The SN74LVC06ADBR is versatile and can be used in various applications, such as:
- Level shifting for interfacing between different logic voltages.
- Open-drain applications such as I²C bus interfacing or other wired-AND configurations.
- Driving capacitive loads or LEDs.
- Use in computing, consumer electronics, and industrial equipment where robust logic buffering is required.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC06ADBR is no exception. This product is fabricated with advanced semiconductor technology for optimized performance and longevity. Additionally, it is RoHS compliant, ensuring adherence to environmental standards and regulations.
For technical specifications, application notes, and support, customers can access a wealth of resources on the Texas Instruments website, ensuring a smooth integration of the SN74LVC06ADBR into their electronic projects.