EN
  • EN
  • DE

SSC9101

Part No SSC9101
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838738-SSC9101
Ultra Librarian 3D Model Ultra Librarian SSC9101 CAD Model

Description

The SSC9101 is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It is designed to improve the power factor of AC-DC power supplies, thereby reducing harmonic distortion and improving energy efficiency. This IC is commonly used in various electronic devices to meet power quality standards.

Applications:

  • Power supplies for LCD TVs and monitors
  • Power supplies for computers and servers
  • Power supplies for LED lighting
  • Industrial power supplies

Features:

  • Active Power Factor Correction (PFC): Improves power factor and reduces harmonic distortion.
  • Continuous Conduction Mode (CCM) Operation: Provides stable and efficient PFC.
  • Built-in Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO).
  • Soft-Start Function: Reduces stress on components during startup.
  • Low Total Harmonic Distortion (THD): Meets stringent power quality standards.

Benefits:

  • Improved Power Factor: Reduces energy waste and lowers electricity costs.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices.
  • Enhanced System Stability: Improves the reliability of the power supply.
  • Compliance with Standards: Meets international power quality regulations.
  • Simplified Design: Integrated features reduce the number of external components required.

The SSC9101 operates in continuous conduction mode (CCM) to ensure stable and efficient PFC. The built-in protection features, such as OVP, OCP, and UVLO, ensure robust and reliable operation. The soft-start function reduces stress on components during startup. The device is typically available in an 8-pin DIP or SOP package. This IC is designed to operate over a wide input voltage range. The SSC9101 helps to meet various power quality standards.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4687 $53.6244
28+ $3.6667 $102.6676
43+ $3.5521 $152.7403
59+ $3.4375 $202.8125
76+ $3.3229 $252.5404
101+ $2.9792 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess