EN
  • EN
  • DE

SSC9512S-TL

Part No SSC9512S-TL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340785-SSC9512S-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC9512S-TL CAD Model

Description

The SSC9512S-TL is a resonant PWM controller IC manufactured by Sanken Electric. It is designed for high-efficiency and low-noise power supply applications, particularly resonant converters. The "S" likely indicates a specific feature set or performance enhancement compared to the standard SSC9512, while "-TL" likely refers to a specific packaging option, typically tape and reel, suitable for automated assembly.

Applications:

  • Power supplies for LCD and LED TVs
  • AC adapters for laptops and other portable devices
  • Industrial power supplies
  • Server power supplies
  • LED lighting power supplies

Features:

  • Resonant Mode Operation: Achieves high efficiency and low EMI noise by switching at zero voltage or zero current.
  • Frequency Modulation: Adjusts the switching frequency to regulate the output voltage.
  • Soft-Start Function: Reduces stress on components during startup.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures proper operation at the correct voltage levels.
  • Overload Protection (OLP): Shuts down the IC in case of overload conditions.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • High Efficiency: Resonant mode operation minimizes switching losses, improving overall efficiency.
  • Low EMI Noise: Zero voltage or zero current switching reduces electromagnetic interference.
  • Robust Protection: Integrated protection features ensure reliable and safe operation.
  • Simplified Design: Integrates many control functions, reducing external component count.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

Additional Details:

The SSC9512S-TL is typically used in LLC resonant converters, which allow for switching at zero voltage (ZVS) or zero current (ZCS), minimizing switching losses and reducing EMI emissions. The frequency modulation technique regulates the output voltage by adjusting the switching frequency based on the load conditions. Integrated protection features provide comprehensive protection against various fault conditions, ensuring stable and reliable operation.

The "-TL" suffix commonly indicates that the IC is supplied in tape and reel packaging, making it suitable for automated surface mount assembly processes. This packaging option simplifies manufacturing and improves production efficiency.

Implementing a complete resonant converter with the SSC9512S-TL requires external components such as a resonant inductor, resonant capacitor, transformer, and MOSFETs. The specific values of these components depend on the desired output voltage, current, and operating frequency. Consult the manufacturer's datasheet for detailed design guidelines and component selection recommendations.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Operating Frequency: Typically 50kHz to 500kHz (depending on application)
  • Operating Temperature: -20°C to +115°C
  • Package: SOP-18 (Surface Mount)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,466 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess