EN
  • EN
  • DE

7MBP50RE-120

Part No 7MBP50RE-120
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description 8 Pin, 2 Kb Flash, 64 Ram, 6 I/o, -40C to +85C, 8-DFN, T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193224-7MBP50RE-120
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBP50RE-120 CAD Model

Description

The 7MBP50RE-120 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. This module integrates IGBTs (Insulated Gate Bipolar Transistors), freewheeling diodes, and gate drive circuitry into a single package. It is designed for applications requiring precise motor control and energy efficiency, such as inverters and servo drives.

Applications

  • Inverters
  • Servo drives
  • AC motor drives
  • Robotics
  • Industrial automation

Features

  • Intelligent Power Module (IPM)
  • Integrated IGBTs and Diodes
  • Gate Drive Circuitry
  • Overcurrent Protection
  • Short-Circuit Protection
  • Undervoltage Lockout (UVLO)

Benefits

  • Simplified system design with integrated components, reducing the number of external parts.
  • Improved motor control performance due to precise gate drive and protection features.
  • Enhanced system reliability with built-in overcurrent and short-circuit protection mechanisms.
  • Increased energy efficiency resulting from optimized switching characteristics.
  • Reduced development time due to the pre-integrated and tested module.

Additional Details

The 7MBP50RE-120 IPM incorporates several protection features, including overcurrent protection, short-circuit protection, and undervoltage lockout. These features ensure the safe and reliable operation of the module and the connected motor. The integrated gate drive circuitry optimizes the switching performance of the IGBTs, minimizing switching losses and improving energy efficiency. The module is typically mounted on a heatsink to dissipate heat generated during operation.

Technical Specifications (typical):

  • Collector-Emitter Voltage (VCES): 1200V
  • Collector Current (IC): 50A
  • Gate-Emitter Voltage (VGES): ±20V
  • Operating Temperature Range: -20°C to +125°C
  • Protection Features: Overcurrent, Short-Circuit, UVLO

For detailed specifications, including voltage and current ratings, refer to the official Fuji Electric datasheet for the 7MBP50RE-120.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess