The STA341M is a monolithic linear IC manufactured by Sanken Electric. It's designed primarily for power supply applications, incorporating several key functions such as voltage regulation, overcurrent protection, and thermal shutdown. This integrated approach simplifies power supply design and enhances overall system reliability.
Applications
- Power supplies for consumer electronics
- Power supplies for industrial equipment
- Voltage regulators
- Battery chargers
- Auxiliary power supplies
Features
- Overcurrent protection
- Thermal shutdown
- High output current capability
- Internal voltage reference
- Compact package
Benefits
- Simplified power supply design
- Enhanced system reliability
- Reduced component count
- Improved safety
- Cost-effective solution
Additional Details
The STA341M typically operates with an input voltage range of 12V to 35V and provides a regulated output voltage which is often 5V or 12V, depending on the specific configuration. The output current capability generally ranges from 1A to 3A. The overcurrent protection feature limits the output current to a safe level, preventing damage to the IC and the load. The thermal shutdown function protects the IC from overheating by shutting down the output when the junction temperature exceeds a certain threshold (typically around 150°C). The integration of these features makes the STA341M a versatile and reliable choice for various power supply applications. The package is commonly a SIP (Single Inline Package) configuration for easy mounting and thermal management.