EN
  • EN
  • DE

PHY03APWR

Part No PHY03APWR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084737-PHY03APWR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHY03APWR CAD Model

Description

The PHY03APWR from Texas Instruments is a state-of-the-art integrated circuit designed to cater to a wide range of applications requiring high-performance data transmission. This robust physical layer transceiver is a critical component in the realm of networking and communication, ensuring reliable connectivity and data integrity.

Key Features

  • High-Speed Data Transmission: The PHY03APWR supports rapid data transfer rates, making it ideal for applications that demand quick and efficient communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which is essential for battery-operated devices and helps to reduce overall energy costs.
  • Advanced Signal Integrity: With built-in features to enhance signal quality, the PHY03APWR ensures that the integrity of the data is maintained, even in environments with high electromagnetic interference (EMI).
  • Robust Durability: Texas Instruments' commitment to quality means that this product is built to last, withstanding the rigors of daily operation in various industrial and commercial settings.

Applications

The versatility of the PHY03APWR allows it to be utilized across a diverse set of applications, including:

  • Industrial automation and control systems
  • Networking equipment such as switches and routers
  • Automotive communication networks
  • Telecommunication infrastructure
  • High-speed data acquisition and processing systems

Technical Specifications

Parameter Value
Data Rate Varies based on application
Power Supply Low voltage operation
Package Type TSSOP (Thin Shrink Small Outline Package)
Operating Temperature Range Industrial standard

For engineers and designers looking for a reliable and high-performing physical layer solution, the PHY03APWR from Texas Instruments represents an excellent choice. Its combination of speed, efficiency, and durability makes it a cornerstone component for modern electronic systems.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess