EN
  • EN
  • DE

STR-G6353

Part No STR-G6353
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348059-STR-G6353
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-G6353 CAD Model

Description

The STR-G6353 is a power IC designed and manufactured by Sanken Electric, primarily used in switched-mode power supplies (SMPS). This integrated circuit combines a power MOSFET and control circuitry to simplify the design and construction of efficient power supplies. It is particularly suited for applications requiring high efficiency and low noise operation.

Applications:

  • Power supplies for LCD TVs
  • Adapters for various electronic devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies
  • Consumer electronics requiring efficient power conversion

Features:

  • Integrated power MOSFET: Reduces external component count and simplifies PCB layout.
  • Quasi-Resonant Operation: Minimizes switching losses and EMI noise.
  • Built-in protection functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD).
  • Low start-up current: Reduces power consumption during startup.
  • Soft-start function: Limits inrush current and reduces stress on components during startup.
  • Frequency reduction function: Improves efficiency at light loads.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation.
  • Low EMI noise: Simplifies compliance with electromagnetic compatibility standards.
  • Simplified design: Reduces the number of external components and simplifies PCB layout.
  • Improved reliability: Built-in protection features prevent damage from fault conditions.
  • Compact size: Reduces the overall size of the power supply.

Additional Details:

The STR-G6353 is designed to operate with a wide AC input voltage range. Its output voltage and current capabilities are contingent upon the selection of external components and the requirements of the application. Typically, it is available in a through-hole package for easy integration into existing designs. For detailed specifications, including switching frequency, voltage ratings, and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess