EN
  • EN
  • DE

STR-W6756

Part No STR-W6756
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC POWER QUASI RES SW TO-220F-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 18.2V
Supply Voltage - Operating 9.7 V to 35 V
Frequency - Switching 19kHz to 25kHz
Power (Watts) 240W
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -20°C to 115°C (TA)
Case / Package TO-220F-6L
Mounting Through Hole
Win Source Part Number 136450-STR-W6756
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-W6756 CAD Model

Description

The STR-W6756 is a power IC from Sanken, primarily used in offline switching power supplies. It's a quasi-resonant flyback converter that incorporates a power MOSFET and control circuitry, streamlining power supply designs and increasing efficiency.

Applications:

  • AC Adapters and Chargers: Used in power supplies for laptops, mobile phones, and other portable devices.
  • Consumer Electronics: Found in power supplies for DVD players, TVs, and set-top boxes.
  • Industrial Power Supplies: Employed in various industrial equipment requiring efficient and reliable power conversion.
  • LED Lighting: Utilized as a driver for LED lighting applications, ensuring efficient and stable power delivery.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency by switching the MOSFET at or near the zero voltage point.
  • Integrated Power MOSFET: Simplifies circuit design and reduces the number of external components required.
  • Built-in Protection Features: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) to enhance safety and reliability.
  • Frequency Modulation: Reduces EMI noise by spreading the switching frequency spectrum.
  • Soft-Start Function: Minimizes stress on components during startup by gradually increasing the output voltage.
  • Low Standby Power Consumption: Complies with energy efficiency standards by minimizing power consumption when the device is in standby mode.

Benefits:

  • High Efficiency: Reduces energy waste and lowers operating costs.
  • Compact Design: Enables smaller and more lightweight power supplies.
  • Improved Reliability: Protection features enhance the robustness and lifespan of the power supply.
  • Reduced EMI: Frequency modulation minimizes electromagnetic interference with other devices.
  • Simplified Design: Integrated components and features reduce design complexity and time.

Additional Details:

The STR-W6756 is generally suited for power supplies delivering several watts up to tens of watts. The quasi-resonant operation is a key factor in achieving high efficiency, particularly at lighter loads. The integrated MOSFET is designed to operate with universal AC input voltages (85-265VAC). Detailed information regarding electrical characteristics, typical application circuits, and thermal management considerations can be found in the Sanken datasheet. The internal protection features prevent damage from overcurrent, overvoltage, and overtemperature conditions, while the soft-start function ensures a controlled and smooth startup, reducing stress on power supply components. Key specifications such as drain current, avalanche energy, and operating temperature ranges are detailed in the Sanken datasheet for the STR-W6756.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess