EN
  • EN
  • DE

STR4211

Part No STR4211
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347899-STR4211
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR4211 CAD Model

Description

The STR4211 is a power IC manufactured by Sanken Electric. It is designed for use in switching power supplies and is commonly found in applications requiring efficient and reliable power conversion. This device integrates a control IC and a power MOSFET into a single package, simplifying the design and reducing the overall component count of power supply circuits.

Applications:

  • Switching power supplies for consumer electronics
  • AC adapters for various devices
  • Power supplies for office equipment
  • Auxiliary power supplies in industrial equipment
  • Power supplies for home appliances

Features:

  • Integrated Control IC and Power MOSFET: Simplifies circuit design and reduces component count.
  • High Efficiency: Achieves high efficiency power conversion, minimizing energy loss.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) to protect the device and the power supply circuit.
  • Low Standby Power Consumption: Reduces energy consumption when the device is in standby mode.
  • Soft-Start Function: Minimizes stress on the power supply components during startup.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits:

  • Simplified Design: The integrated design reduces the complexity of power supply design.
  • Improved Reliability: Built-in protection functions enhance the reliability of the power supply.
  • High Efficiency: Contributes to energy savings and reduced operating costs.
  • Reduced Component Count: Lowers the bill of materials (BOM) cost and simplifies manufacturing.
  • Space-Saving: The compact package allows for smaller power supply designs.

Additional Details:

The STR4211 typically operates within a specific input voltage range, and its output voltage and current capabilities are determined by the specific application requirements. It is essential to consult the device's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines. The device's internal MOSFET is optimized for efficient switching performance. The datasheet specifies parameters such as drain-source on-resistance (RDS(on)), gate charge, and switching times, which are crucial for optimizing the power supply's efficiency and performance. Proper heat sinking is required to maintain the device's operating temperature within the specified limits and ensure reliable operation. The STR4211 is designed to meet various safety and regulatory standards, such as UL, CE, and RoHS. Compliance with these standards ensures that the power supply is safe and environmentally friendly.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess