EN
  • EN
  • DE

STR59041

Part No STR59041
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description SANKEN ELECTRIC COMPANY, LTD.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347910-STR59041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR59041 CAD Model

Description

The STR59041 is a power IC manufactured by Sanken. It is designed as a Quasi-Resonant Flyback Converter IC. It incorporates a power MOSFET and control circuitry to achieve high efficiency and low noise in power supply applications. The device also includes protection features to enhance reliability and safety.

Applications:

  • Power supplies for consumer electronics
  • Adapters for various electronic devices
  • Auxiliary power supplies
  • Standby power supplies
  • LCD TV power supplies

Features:

  • Quasi-Resonant Operation: Improves efficiency and reduces EMI noise.
  • Integrated Power MOSFET: Reduces external component count.
  • Built-in Startup Circuit: Minimizes external components.
  • Multiple Protection Functions: Includes Over Current Protection (OCP), Over Voltage Protection (OVP), and Thermal Shutdown Protection (TSD).
  • Low Standby Power Consumption: Meets stringent energy-saving requirements.
  • Frequency Modulation: Improves EMI performance.

Benefits:

  • High Efficiency: Quasi-resonant operation minimizes switching losses.
  • Low EMI Noise: Frequency modulation and quasi-resonant operation reduce electromagnetic interference.
  • Simplified Power Supply Design: Integration reduces external components and design complexity.
  • Improved Reliability: Built-in protection functions safeguard the power supply and the connected devices.
  • Energy Efficiency: Low standby power consumption contributes to overall energy savings.

The STR59041 operates as a flyback converter, typically in discontinuous conduction mode (DCM) or quasi-resonant mode. The quasi-resonant operation helps to reduce switching losses by turning on the MOSFET when the voltage across it is at a minimum. The internal oscillator controls the switching frequency and duty cycle of the MOSFET. The device also incorporates features such as soft-start to minimize stress on components during startup. Protection functions such as OCP, OVP, and TSD continuously monitor the operating conditions and shut down the device in case of a fault.

For optimal performance, proper PCB layout is crucial to minimize parasitic inductance and capacitance. Refer to the datasheet for detailed application circuit examples and layout recommendations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess