The STRD1806 is a power IC manufactured by Sanken Electric, designed as a quasi-resonant flyback converter for AC/DC power supplies. This integrated circuit combines a power MOSFET and control circuitry into a single package, which simplifies power supply design and minimizes the required external components.
Applications:
- AC/DC power supplies in consumer electronics
- Adapter applications for various electronic devices
- Auxiliary power supplies in complex electronic systems
- Standby power supplies for energy-efficient devices
- LED lighting power supplies, ensuring stable and efficient power delivery
Features:
- Integrated power MOSFET: Reduces the need for external components, simplifying circuit design and reducing overall size.
- Quasi-resonant operation: Enhances efficiency and reduces electromagnetic interference (EMI) noise, improving overall system performance.
- Built-in protection features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the device and the system from damage.
- Low standby power consumption: Meets stringent energy efficiency standards, reducing overall power waste.
- Frequency reduction function: Optimizes efficiency during light load operation, further minimizing power consumption.
- Soft-start function: Reduces stress on components during startup, increasing the lifespan of the system.
Benefits:
- Simplified power supply design: The integrated MOSFET and control circuitry significantly reduce the number of external components required, making design and manufacturing easier.
- High efficiency: Quasi-resonant operation and frequency reduction enhance efficiency, reducing power consumption and heat generation, leading to cost savings and improved reliability.
- Enhanced reliability: The built-in protection features safeguard the IC and other components from damage due to overcurrent, overvoltage, and overheating, extending the lifespan of the device.
- Reduced EMI noise: Quasi-resonant operation minimizes EMI, simplifying compliance with electromagnetic compatibility regulations.
- Compact size: The integrated package allows for smaller and more compact power supply designs, suitable for space-constrained applications.
Additional Details:
The STRD1806 operates using quasi-resonant switching, which minimizes switching losses and reduces EMI emissions. The integrated MOSFET is optimized for high-voltage and high-frequency operation. The device incorporates comprehensive protection features, including cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown, ensuring reliable operation under a wide range of conditions. The operating frequency is dynamically adjusted based on the load and input voltage, with the quasi-resonant operation designed to optimize efficiency. This IC is ideal for applications requiring a compact, efficient, and reliable AC/DC power supply. The integration of the MOSFET and control circuitry simplifies the design process and lowers the bill of materials (BOM) cost. Its robust design makes it suitable for various consumer and industrial applications.