EN
  • EN
  • DE

TM341S-L

Part No TM341S-L
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (T)
Description TO-220F 3A Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 372174-TM341S-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM341S-L CAD Model

Description

The TM341S-L is a power MOSFET manufactured by Sanken Electric. It is designed for high-efficiency power switching applications. This device is characterized by low on-resistance, fast switching speed, and excellent avalanche ruggedness, making it suitable for a variety of power management and control circuits.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and industrial equipment.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Motor Control: Suitable for motor control circuits in appliances, industrial drives, and automotive systems.
  • Lighting Systems: Utilized in LED lighting drivers and ballasts for efficient power delivery.
  • Inverters: Used in inverters for solar power systems and uninterruptible power supplies (UPS).

Features:

  • Low On-Resistance: Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall performance.
  • Avalanche Ruggedness: Provides robust performance under transient conditions.
  • High Voltage Capability: Designed to withstand high voltage stress.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Efficiency: The low on-resistance and fast switching speed result in higher efficiency power conversion.
  • Enhanced Reliability: The avalanche ruggedness ensures reliable operation under demanding conditions.
  • Reduced Heat Dissipation: Lower conduction and switching losses lead to reduced heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The TM341S-L typically comes in a surface-mount package, facilitating automated assembly processes. It features a gate-source voltage rating suitable for various driver configurations. The device's thermal resistance characteristics allow for effective heat dissipation when properly heatsinked. The specific datasheet for the TM341S-L will provide detailed electrical characteristics, including drain-source voltage ratings, gate threshold voltage, and forward transconductance. Proper application of this MOSFET requires careful consideration of voltage and current ratings, thermal management, and gate drive characteristics to ensure optimal performance and longevity.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess