EN
  • EN
  • DE

PK55HB120

Part No PK55HB120
Manufacturer SanRex Corporation
Description THYRISTOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanRex Corporation
Win Source Part Number 1238581-PK55HB120
Manufacturer Homepage www.sanrex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK55HB120 CAD Model

Description

The SanRex PK55HB120 is a phase control thyristor module designed for a variety of power control applications. This module features a robust construction and provides reliable performance in demanding environments. It's engineered to efficiently manage and control high voltage and current levels, making it suitable for industrial and commercial applications.

Applications:

  • AC motor drives: Used in controlling the speed and torque of AC motors.
  • Soft starters: Employed in reducing the inrush current during motor startup.
  • Static VAR compensators (SVC): Utilized in improving power factor and voltage stability in electrical grids.
  • Welding equipment: Incorporated into power supplies for precise welding control.
  • Rectifiers: Used in converting AC to DC power in various industrial applications.

Features:

  • High voltage and current capability: Designed to handle significant power levels.
  • Electrically isolated baseplate: Provides enhanced safety and simplifies mounting.
  • Robust construction: Ensures reliable performance in harsh environments.
  • Optimized for phase control: Allows for precise control of AC power.
  • Low thermal resistance: Facilitates efficient heat dissipation.

Benefits:

  • Improved system efficiency: Enables precise control and efficient power management.
  • Enhanced system reliability: Robust design ensures long-term performance.
  • Simplified system design: Electrically isolated baseplate simplifies mounting and wiring.
  • Reduced maintenance costs: Durable construction minimizes downtime and repair.
  • Precise control: Allows for accurate adjustment of power levels in various applications.

Additional Details:

The PK55HB120 typically features a blocking voltage of 1200V and a current rating of 55A. The module's compact design allows for easy integration into existing systems. It incorporates internal circuitry that minimizes stray inductance, contributing to improved switching performance. The electrically isolated baseplate provides a high level of safety and simplifies mounting to heat sinks. The module is designed for optimal thermal management, ensuring reliable operation even under high load conditions.

The precise gate trigger current and voltage characteristics can be found in the product datasheet to ensure proper driver design. The module's robust design and high power handling capabilities make it a suitable choice for demanding industrial environments where reliable power control is crucial. It is also commonly used in renewable energy systems, such as solar inverters and wind turbine converters.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess