EN
  • EN
  • DE

PK90HB120

Part No PK90HB120
Manufacturer SanRex Corporation
Description THYRISTOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanRex Corporation
Win Source Part Number 1238585-PK90HB120
Manufacturer Homepage www.sanrex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK90HB120 CAD Model

Description

The PK90HB120 is a phase-leg IGBT module manufactured by SanRex Corporation. IGBT (Insulated Gate Bipolar Transistor) modules are power semiconductor devices used in high-power switching applications. 'PK' indicates a module type, '90' likely refers to the current rating (90 Amperes), 'HB' might denote Half-Bridge configuration, and '120' refers to the voltage rating (1200 Volts).

Applications

  • Motor Drives: Controlling the speed and torque of electric motors in industrial applications.
  • Inverters: Converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).
  • Welding Machines: Providing controlled power for welding processes.
  • Induction Heating: Generating heat in metallic materials for industrial processes.
  • Power Supplies: Regulating and controlling power in various electronic systems.

Features

  • IGBT Technology: Combines the advantages of MOSFETs and bipolar transistors for high-speed switching and low on-state voltage.
  • Phase-Leg Configuration: Contains two IGBTs in a half-bridge configuration for efficient power conversion.
  • High Voltage Rating: Suitable for high-voltage applications.
  • High Current Rating: Capable of handling high current loads.
  • Low Saturation Voltage: Minimizes power dissipation.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation for safety.

Benefits

  • Efficient Power Conversion: IGBT technology minimizes power losses.
  • Reliable Operation: Rugged design ensures long-term reliability.
  • Simplified System Design: Integrated module simplifies power circuit design.
  • High Power Density: Compact size allows for high power output in a small footprint.
  • Improved System Performance: Fast switching speed enhances system efficiency.

For detailed technical specifications, including current rating, voltage rating, switching characteristics, and thermal resistance, consult the SanRex datasheet for the PK90HB120. Accurate design and implementation depend on the information contained in the datasheet.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess