EN
  • EN
  • DE

9GV0812P4K03

Part No 9GV0812P4K03
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 80X25MM 12VDC VANE TACH,PWM  /  Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 74.8 CFM (2.09m³/min) 4 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 80
Package Box
Product Status Obsolete
Voltage - Rated 12VDC
Dimension Square - 80mm L x 80mm H
Width 25.40mm
Air Flow 74.8 CFM (2.09m³/min)
Static Pressure 0.690 in H2O (171.8 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features PWM Control, Speed Sensor (Tach)
Noise 52.0dB(A)
Power (Watts) 10.4 W
RPM 5600 RPM
Termination 4 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.276 lb (125.19 g)
Current Rating (Amps) 0.870A
Voltage Range 10.2 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9GV0812
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-1670
Standard Package 72
Win Source Part Number 1229856-9GV0812P4K03
Ultra Librarian 3D Model Ultra Librarian 9GV0812P4K03 CAD Model

Description

The 9GV0812P4K03 by Sanyo Denki America Inc. is a DC brushless fan that is a part of the San Ace 80 series.

  • Series: San Ace 80
  • Voltage Range: 10.2 ~ 13.8VDC
  • Rated Voltage: 12VDC
  • Power: 10.4W
  • Weight: 0.276 lb (125.19 g)
  • Lifetime: 40000 Hrs @ 60°C
  • Fan Type: tubeaxial
  • Bearing Type: ball bearing
  • Noise Level: 52.0dB(A)
  • RPM: 5600 RPM
  • Frame Material: plastic
  • Blade Material: plastic
  • Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
  • Component Status: obsolete
  • Supply and Demand Status: limited

You May Also Be Interested in

NMB Technologies Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
ebm-papst
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess