EN
  • EN
  • DE

20SVP68M

Part No 20SVP68M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description SANYO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468369-20SVP68M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Polymer
Capacitance 68µF
Tolerance ±20%
Voltage - Rated 20V
ESR (Equivalent Series Resistance) 40 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Applications General Purpose
Ripple Current @ Low Frequency 120 mA @ 120 Hz
Ripple Current @ High Frequency 2.4 A @ 100 kHz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian 20SVP68M CAD Model

Description

The 20SVP68M is a capacitor from SANYO, a brand well-known for its high-quality electronic components. This particular model is designed to offer reliable performance in a variety of electrical applications. Its specifications demonstrate SANYO's commitment to providing components that meet the needs of modern electronic devices. The 20SVP68M is suited for use in power supply circuits, filtering applications, and other electronic circuits requiring a stable and reliable capacitor. SANYO, with its longstanding history in the electronics industry, ensures that this capacitor is manufactured using advanced techniques and materials, guaranteeing both efficiency and durability. Its robust design makes it an ideal choice for applications that require a high degree of reliability and longevity.

You May Also Be Interested in

Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess