EN
  • EN
  • DE

25SVPD22M

Part No 25SVPD22M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description IC CAP 47 UF 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467614-25SVPD22M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Polymer
Capacitance 22µF
Tolerance ±20%
Voltage - Rated 25V
ESR (Equivalent Series Resistance) 48mOhm
Lifetime @ Temp. 2000 Hrs @ 125°C
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Ripple Current @ Low Frequency 29 mA @ 120 Hz
Ripple Current @ High Frequency 580 mA @ 100 kHz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.276" (7.00mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian 25SVPD22M CAD Model

Description

The 25SVPD22M is a high-performance aluminum electrolytic capacitor specifically designed for use in electronic circuits requiring a reliable and stable power supply. Manufactured by Sanyo, now part of the Panasonic Corporation, this capacitor is well-suited for smoothing and filtering applications in digital devices, power supply units, and various other electronics where space and reliability are critical. With a capacitance value of 47 microfarads (uF) and a rated voltage of 25 volts (V), it offers excellent performance characteristics for a wide range of DC (Direct Current) applications. The SMD (Surface Mount Device) package enables it to be mounted directly onto the surface of printed circuit boards, saving space and reducing assembly time. The compact size, combined with its robust construction, ensures long-term reliability and performance under varying conditions, making it a popular choice among designers and engineers looking to enhance the stability and efficiency of their electronic circuits.

You May Also Be Interested in

Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Intel
QM580 Chipset
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess