EN
  • EN
  • DE

2SA1724

Part No 2SA1724
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Definition CRT Display Video Output Driver Applications 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124533-2SA1724
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1724 CAD Model

Description

The 2SA1724 is a PNP bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. This transistor is designed for use in audio amplifier and high-speed switching applications, and it's recognized for its good linearity and gain characteristics.

Applications:

  • Audio Amplifiers: Frequently used in audio amplifier circuits for pre-amplification and power amplification stages.
  • Switching Circuits: Employed in high-speed switching circuits due to its fast switching characteristics.
  • Driver Amplifiers: Suitable for driving larger transistors or loads in various electronic systems.
  • General Purpose Amplification: Can be used for general-purpose amplification in signal processing circuits.

Features:

  • High Collector Current: Capable of handling a significant collector current, making it suitable for driving moderate loads.
  • Low Saturation Voltage: Exhibits a low saturation voltage, which reduces power dissipation and enhances efficiency.
  • High Transition Frequency: Offers a high transition frequency, enabling high-speed switching and amplification.
  • Excellent Linearity: Provides excellent linearity, ensuring accurate signal reproduction in amplifier applications.

Benefits:

  • Superior Audio Quality: Delivers high-quality audio amplification in audio amplifier systems.
  • Efficient Switching Performance: Enables fast and efficient switching in electronic circuits.
  • Reliable Operation: Provides reliable and consistent performance in a variety of applications.
  • Reduced Power Consumption: Low saturation voltage helps minimize power loss and improves energy efficiency.

Additional Details:

The 2SA1724 is typically available in a TO-92 or similar through-hole package. It is characterized by key specifications such as collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and transition frequency (fT). For precise specifications, consult the official datasheet provided by SANYO Semiconductor. This transistor is commonly used in complementary pairs with NPN transistors to create push-pull amplifier configurations. It is also suitable for applications requiring precise and linear amplification. Heatsinking may be required when operating at higher power levels.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess