EN
  • EN
  • DE

2SB1144

Part No 2SB1144
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description 100V/1.5A Switching Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124785-2SB1144
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1144 CAD Model

Description

The 2SB1144 is a silicon PNP epitaxial planar transistor manufactured by SANYO Semiconductor. It's designed for high-current switching and amplifier applications.

Applications

  • High-current switching circuits: Used in applications requiring switching of relatively large currents.
  • Amplifier circuits: Suitable for general-purpose amplification, particularly in audio amplifier output stages.
  • Power supplies: Can be found in linear power supplies for regulating voltage and current.
  • Motor control circuits: Used as a switch or amplifier in motor control applications.

Features

  • High Collector Current (IC): Capable of handling collector currents up to -7A.
  • Low Saturation Voltage (VCE(sat)): Offers low voltage drop when saturated, which reduces power dissipation.
  • High Power Dissipation (PC): Designed to dissipate relatively high power.
  • Good hFE Linearity: Provides a relatively stable current gain over a range of collector currents.
  • PNP Epitaxial Planar Transistor: Indicates the manufacturing process and type of transistor.

Benefits

  • Efficient Switching: Low saturation voltage contributes to efficient switching performance, reducing power loss.
  • High Current Handling: Enables use in applications requiring significant current control.
  • Reliable Amplification: Good hFE linearity ensures consistent amplifier performance.
  • Simplified Circuit Design: Easy to integrate into various circuits due to its standard characteristics.

Additional Details

Absolute Maximum Ratings:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -60V
  • Emitter-Base Voltage (VEBO): -7V
  • Collector Current (IC): -7A
  • Collector Power Dissipation (PC): 25W (with heat sink)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55 to +150°C

Electrical Characteristics (at Ta = 25°C):

  • Collector Cutoff Current (ICBO): -1µA (max)
  • Emitter Cutoff Current (IEBO): -1µA (max)
  • DC Current Gain (hFE): 80-240 (at VCE = -2V, IC = -1A)
  • Collector-Emitter Saturation Voltage (VCE(sat)): -0.5V (max) (at IC = -3A, IB = -0.3A)
  • Transition Frequency (fT): 70 MHz (typ)

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess