EN
  • EN
  • DE

PTFB182557SHV1R250XTMA1

Part No PTFB182557SHV1R250XTMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description LDMOS FET, High Power RF, 250W, 1.805-1.88GHz, H-34288G-4/2 Pkg, T/R 250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1019579-PTFB182557SHV1R250XTMA1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTFB182557SHV1R250XTMA1 CAD Model

Description

The PTFB182557SHV1R250XTMA1 is a high-power LDMOS transistor designed for various industrial, scientific, and medical (ISM) applications as well as broadcast and communication systems. This transistor is part of Infineon Technologies' extensive RF power portfolio, known for its high efficiency and reliability.

Applications:

  • Industrial Heating: Used in RF generators for industrial heating processes.
  • Plasma Generation: Employed in plasma generators for various industrial and scientific applications.
  • MRI Systems: Utilized in RF amplifiers for Magnetic Resonance Imaging (MRI) systems.
  • CO2 Lasers: Used as a driver for CO2 lasers in industrial cutting and engraving applications.
  • RF Communications: Suitable for high-power amplifiers in broadcast and communication infrastructure.

Features:

  • High Power Output: Delivers a high power output, enabling efficient performance in demanding applications.
  • High Efficiency: Offers high efficiency, reducing power consumption and heat dissipation.
  • LDMOS Technology: Built using LDMOS technology, ensuring robustness and reliability.
  • Broadband Performance: Operates over a wide frequency range, offering flexibility in different applications.
  • Internally Matched: Internally matched for ease of use and simplified circuit design.

Benefits:

  • Reduced System Cost: High efficiency leads to lower power consumption and reduced cooling requirements, lowering overall system costs.
  • Improved Reliability: Robust LDMOS technology ensures long-term reliability and consistent performance.
  • Simplified Design: Internal matching simplifies circuit design and reduces time-to-market.
  • Enhanced Performance: High power output and broadband performance enable superior performance in a variety of applications.
  • Compact Footprint: Optimized package design allows for compact system integration.

Additional Details:

This LDMOS transistor is designed to operate at 1.8 GHz with a power output of 250W. It features excellent gain and ruggedness. The device is housed in a robust package suitable for demanding thermal conditions. It is also designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, enhancing its reliability in real-world applications. The device is RoHS compliant. Infineon provides extensive support documentation and application notes to assist designers in integrating this transistor into their systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess