2SB1323-TD General Purpose Transistor
The 2SB1323-TD is a highly versatile PNP transistor suitable for general-purpose applications. It is optimized for high reliability and efficiency, making it an excellent choice for diverse electronic projects.
- Applications:
- LED driving circuits
- Power management modules
- Switching power supplies
- Features and Benefits:
- High efficiency and reliability in varied applications
- Reduced energy loss due to efficient performance
- Suitable for surface mount applications
- Cost-effective solution for versatile use
- Additional Details:
- Collector current: 1A
- Collector-emitter voltage: 60V
- Package type: SOT-89
- Operating temperature range: -40°C to +125°C