EN
  • EN
  • DE

2SB631K

Part No 2SB631K
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description 100V/120V, 1A Low-Frequency Power Amp Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124978-2SB631K
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB631K CAD Model

Description

The 2SB631K is a PNP bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. It is designed for use in various amplification and switching applications. This transistor comes in a TO-92 package. It features moderate voltage and current handling capabilities, making it suitable for general-purpose applications and small signal amplification.

Applications

  • Audio Amplifiers
  • Switching Circuits
  • Driver Stages
  • General Purpose Amplification
  • Linear Amplification

Features

  • Polarity: PNP
  • Package Type: TO-92
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PC): 0.5W
  • DC Current Gain (hFE): 85 to 170 (K Rank)
  • Transition Frequency (fT): 180 MHz

Benefits

  • Suitable for small signal amplification due to moderate gain.
  • TO-92 package allows for easy mounting and integration into circuits.
  • Moderate voltage and current capabilities provide flexibility in various applications.
  • Low saturation voltage enables efficient switching.
  • Cost-effective solution for general-purpose applications.

Additional Details

The 2SB631K transistor is commonly used in low to medium power amplifier circuits. The hFE range specifies the DC current gain, which is the ratio of collector current to base current. A higher hFE allows the transistor to provide more current gain for a given input current. The transition frequency (fT) indicates the frequency at which the current gain drops to unity (1). The TO-92 package is a through-hole package, which makes it suitable for prototyping and breadboarding. The datasheet provides detailed electrical characteristics and thermal considerations for reliable operation of the device. Always consult the datasheet for specific design requirements and limitations.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1277 $59.4263
46+ $2.5664 $118.0544
70+ $2.4856 $173.9920
97+ $2.4059 $233.3723
125+ $2.3250 $290.6250
167+ $2.0848 $348.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess