EN
  • EN
  • DE

2SC2839E-SPA-AC

Part No 2SC2839E-SPA-AC
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Transistors (BJT)
Description TRANS NPN 20V 30MA 3SPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - RF
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Bulk
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 20V
Frequency - Transition 320MHz
Noise Figure (dB Typ @ f) 3dB @ 100MHz
Gain 25dB
Power - Max 150mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 1mA, 6V
Current - Collector (Ic) (Max) 30mA
Mounting Style Through Hole
Package 3-SIP
Manufacturer Device Package 3-SPA
Win Source Part Number 197515-2SC2839E-SPA-AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2839E-SPA-AC CAD Model

Description

2SC2839E-SPA-AC: High Speed NPN Transistor

The 2SC2839E-SPA-AC is a high-speed NPN transistor tailored for applications necessitating rapid switching speeds. With no detailed manufacturer information, this component is still highly regarded for its speed and reliability.

Features and Benefits

  • Fast Switching: Ideal for high-speed switching applications, reducing delay in signals.
  • Low Collector-Emitter Saturation Voltage: Increases efficiency in high-speed operations.
  • Compact Design: Suited for space-constrained designs where footprint minimization is essential.
  • Stable Operation: Provides reliable performance under varying conditions and rapid changes in load.

Applications and Projects

  • Switching regulators
  • High-frequency oscillators
  • PWM (Pulse Width Modulation) circuits
  • High-speed signal processing

Additional Details

This high-speed transistor is ideal for applications where rapid response times are crucial. The 2SC2839E-SPA-AC is often utilized in circuits that demand precision timing and efficiency.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess