EN
  • EN
  • DE

2SC2840

Part No 2SC2840
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description NPN Epitaxial Planar Type Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125289-2SC2840
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2840 CAD Model

Description

The 2SC2840 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. This transistor is designed for use in various high-frequency power amplifier applications.

Applications

  • High-frequency power amplifiers
  • Oscillators
  • Mixers
  • RF communication equipment
  • Television tuners

Features

  • NPN Silicon Epitaxial Planar Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Power Gain
  • Excellent linearity

Benefits

  • Enables efficient power amplification at high frequencies.
  • Reduces noise in sensitive receiver circuits.
  • Provides high gain for improved signal strength.
  • Offers superior signal fidelity in amplifier circuits.
  • Reliable performance in demanding RF applications.

Additional Details

The 2SC2840 features a collector-emitter voltage (VCEO) rating suitable for many common power amplifier designs. Its high transition frequency allows it to operate effectively in VHF and UHF bands. The transistor is typically packaged in a small signal package for easy integration into circuit boards. The specific DC current gain (hFE) will vary depending on the operating conditions, but it is generally designed to provide adequate gain for typical amplifier configurations. Proper heat sinking may be required depending on the power dissipation levels in the application.

You May Also Be Interested in

Samsung
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess