EN
  • EN
  • DE

2SC3393

Part No 2SC3393
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125411-2SC3393
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC3393 CAD Model

Description

The 2SC3393 is a silicon NPN epitaxial planar transistor produced by SANYO Semiconductor. It is designed for use in high-frequency amplifier applications.

Applications:

  • UHF/VHF Amplifiers: Used in the amplification stages of UHF and VHF receivers and transmitters.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized in mixer circuits to combine different frequency signals.
  • RF Front-End Amplifiers: Suited for use as a low-noise amplifier in the front-end of RF receivers to boost weak signals.

Features:

  • High Transition Frequency (fT): Offers a high transition frequency, enabling excellent performance in high-frequency applications.
  • Low Noise Figure: Designed for low-noise amplification, ensuring minimal signal degradation.
  • High Power Gain: Provides significant power gain, enhancing signal strength.
  • Epitaxial Planar Structure: Fabricated using an epitaxial planar structure for improved reliability and performance.
  • NPN Silicon Transistor: Standard NPN configuration suitable for various amplifier designs.

Benefits:

  • Improved Signal Reception: The low noise figure ensures that weak signals are amplified without significant degradation, resulting in better signal reception in communication systems.
  • Enhanced Amplifier Performance: The high transition frequency and power gain contribute to enhanced amplifier performance, allowing for more efficient signal processing.
  • Increased System Reliability: The epitaxial planar structure provides improved reliability, leading to a longer lifespan for the transistor and the overall system.
  • Versatile Application: Suitable for a wide range of high-frequency applications, offering flexibility in circuit design.

Additional Details:

The 2SC3393 typically comes in a small signal package. Key specifications include its collector-base voltage, collector-emitter voltage, and emitter-base voltage. The collector current and power dissipation are also important parameters for circuit design. Consult the datasheet for the specific values relevant to the application. This transistor is suitable for applications requiring low noise and high gain at high frequencies.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess