EN
  • EN
  • DE

2SC3466

Part No 2SC3466
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Switching Regulator Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125426-2SC3466
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3466 CAD Model

Description

The 2SC3466 is a medium-popularity product manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Win Source Part Number: 1125426-2SC3466
  • Manufacturer Homepage: www.ssdc-jp.com/eng/
  • Supply and Demand Status: limited
  • Suitable for: use in various electronic devices and systems
  • Description: It is a reliable and efficient product that is designed to meet the requirements of modern electronic applications.

You May Also Be Interested in

Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess