EN
  • EN
  • DE

2SC4362

Part No 2SC4362
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 14321-2SC4362
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4362 CAD Model

Description

Overview of 2SC4362 Transistor

The 2SC4362 is a high-performance NPN bipolar junction transistor known for its exceptional efficiency and reliability. This transistor, typically utilized in high-frequency applications, offers excellent electrical performance, which makes it suitable for various electronic projects and devices. Its robust design and durability have made it a preferred choice among electronics enthusiasts and professionals.

Applications

  • RF Amplifiers
  • Oscillators
  • Signal Processing
  • Telecommunication Devices
  • High-Speed Switching Applications

Features and Benefits

  • High Frequency: Designed for high-frequency applications, the 2SC4362 exhibits superior performance in RF circuits.
  • Low Noise: The low noise characteristic enhances signal clarity and overall performance in audio and high-frequency circuits.
  • Power Efficiency: With its high power efficiency, this transistor minimizes energy consumption while maximizing output.
  • Thermal Stability: Its excellent thermal stability ensures reliable performance even under varying temperature conditions.
  • Durable Construction: Built to last, the 2SC4362 is designed to withstand environmental stress and physical wear, ensuring longevity in your applications.

Additional Details

The 2SC4362 is crafted to meet the stringent demands of modern electronics, making it a versatile component in a designer's toolkit. Operating seamlessly at high frequencies, it is particularly beneficial in applications dealing with rapid signal processing and data transmission. Users of this transistor can expect consistent performance, reduced distortion, and enhanced overall efficiency. With a reputation for quality and resilience, the 2SC4362 is a vital component for those in the fields of telecommunications, audio engineering, and beyond.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess