EN
  • EN
  • DE

SSM3J356R,LF

Part No SSM3J356R,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description MOSFETs Small-signal MOSFET ID: -2A, VDSS: -60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23F-3
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 2 A
Rds On - Drain-Source Resistance 400 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 800 mV
Qg - Gate Charge 8.3 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 2 W
Channel Mode Enhancement
Qualification AEC-Q101
Tradename U-MOSVI
Series SSM3J356R
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 0.9 mm
Length 2.9 mm
Transistor Type 1 P-Channel
Width 1.3 mm
Brand Toshiba
Forward Transconductance - Min 4.7 S
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 48 ns
Typical Turn-On Delay Time 29 ns
Ultra Librarian 3D Model Ultra Librarian SSM3J356R,LF CAD Model

Description

The Toshiba Semiconductor and Storage SSM3J356R,LF is a P-channel MOSFET with a maximum power dissipation of 1W (Ta) and a drain-source breakdown voltage of 60V.

  • Power Dissipation: 1W (Ta)
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 2A (Ta)
  • Maximum Rds On: 300 mOhm @ 1A, 10V
  • Gate-Source Threshold Voltage: 2V @ 1mA
  • Maximum Gate Charge: 8.3nC @ 10V
  • Operating Temperature: 150°C (TJ)
  • Package: SOT-23F
  • Applications: Discrete Semiconductor Applications

You May Also Be Interested in

Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.7819
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0813 $50.4060
1,315+ $0.0762 $100.2030
2,040+ $0.0736 $150.1440
2,920+ $0.0685 $200.0200
3,795+ $0.0659 $250.0905
4,740+ $0.0633 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,670 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess